HARTING Inc. of North America Power Connectors 9140043041

Description
Heavy Duty Power Connectors MOD FOR MALE
Request a Quote
Description
Heavy Duty Power Connectors MOD FOR MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140043041 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140043041
Power Connectors 09140043041
Heavy Duty Power Connectors MOD FOR MALE

Heavy Duty Power Connectors MOD FOR MALE

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140043041
Power Connectors 09140043041
Han CC Protected module, crimp male

Han CC Protected module, crimp male

Buy Now
HAN 4 MOD M-C 40A - 70104219 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 4 MOD M-C 40A
70104219
HAN 4 MOD M-C 40A 70104219
HAN 4 MOD M-C 40A

HAN 4 MOD M-C 40A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 09140043041 70104219
Product Name Power Connectors HAN 4 MOD M-C 40A
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details