Heavy Duty Power Connectors 3P M/F PNEUM
Han Pneumatic module, for 1,6+ 3+ 4mm
RECTANGULAR HAN MODULE, PLUG, 3 POSITION CRIMP; Product Range:Han Pneumatic Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:3Contacts; Contact Gender:Pin; No. of Rows:1Rows; Contact Termination Type:Crimp RoHS Compliant: Yes
MODULE PNEUMATIC 3POS
Han Pneumatic Modular;Insert used with 3 mm and 4 mm Contacts;4 Crimp Contact
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09140034501 | 04C8124 | 09140034501 | 70104156 |
| Product Name | Power Connectors | Rectangular Han Module, Plug, 3 Position Crimp; Product Range Harting | Heavy Duty Connector Inserts, Modules | Han Pneumatic Modular;Insert used with 3 mm and 4 mm Contacts;4 Crimp Contact |
| Connector Type | Rectangular Connectors, Heavy Duty |