HARTING Inc. of North America Power Connectors 9140033001

Description
Heavy Duty Power Connectors 3P MALE MODU
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 3P MALE MODU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140033001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140033001
Power Connectors 09140033001
Heavy Duty Power Connectors 3P MALE MODU

Heavy Duty Power Connectors 3P MALE MODU

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140033001
Power Connectors 09140033001
Han C module, crimp male

Han C module, crimp male

Buy Now
Han C Modular;Male Insert;3 Crimp Contacts;Cable Dia 5 mm;40 A;400/690 V - 70103924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Han C Modular;Male Insert;3 Crimp Contacts;Cable Dia 5 mm;40 A;400/690 V
70103924
Han C Modular;Male Insert;3 Crimp Contacts;Cable Dia 5 mm;40 A;400/690 V 70103924
Module for Male Contacts Han C-module, cable 5 mm maximum diameter Hinged frame for han modular 3 crimp contacts 40 A current rating 400⁄690 V working voltage module for female contacts

Module for Male Contacts

  • Han C-module, cable 5 mm maximum diameter
  • Hinged frame for han modular
  • 3 crimp contacts
  • 40 A current rating
    400⁄690 V working voltage module for female contacts
Supplier's Site
Rectangular Han Module, Plug, 3 Position Crimp; Product Range Harting - 04C8120 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Module, Plug, 3 Position Crimp; Product Range Harting
04C8120
Rectangular Han Module, Plug, 3 Position Crimp; Product Range Harting 04C8120
RECTANGULAR HAN MODULE, PLUG, 3 POSITION CRIMP; Product Range:Han C Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:3Contacts; Contact Gender:Pin; No. of Rows:1Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN MODULE, PLUG, 3 POSITION CRIMP; Product Range:Han C Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:3Contacts; Contact Gender:Pin; No. of Rows:1Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140033001 70103924 04C8120
Product Name Power Connectors Han C Modular;Male Insert;3 Crimp Contacts;Cable Dia 5 mm;40 A;400/690 V Rectangular Han Module, Plug, 3 Position Crimp; Product Range Harting
Voltage Rating 400 to 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details