HARTING Inc. of North America Power Connectors 9140032701

Description
Heavy Duty Power Connectors MOD-F-S 40A
Request a Quote
Description
Heavy Duty Power Connectors MOD-F-S 40A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140032701 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140032701
Power Connectors 09140032701
Heavy Duty Power Connectors MOD-F-S 40A

Heavy Duty Power Connectors MOD-F-S 40A

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140032701
Power Connectors 09140032701
Han C axial module female 2,5-8mm²

Han C axial module female 2,5-8mm²

Buy Now
HAN 3 MOD-F-S 40A - 70104338 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 3 MOD-F-S 40A
70104338
HAN 3 MOD-F-S 40A 70104338
HAN 3 MOD-F-S 40A

HAN 3 MOD-F-S 40A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 09140032701 70104338
Product Name Power Connectors HAN 3 MOD-F-S 40A
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details