HARTING Inc. of North America Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Harting 9140023501

Description
HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Harting - 66AJ2610 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Harting
66AJ2610
Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Harting 66AJ2610
HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied

HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 66AJ2610
Product Name Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Truck Oil Tank Breather - MIV-OTV-M16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material HDPE
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Nickel-Plated Brass PG Thread Plugs - 6700529 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details