HARTING Inc. of North America Han-Quintax Module, Plug, 4Way, Crimp; Product Range Harting 9140023101

Description
HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes
Description
HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Han-Quintax Module, Plug, 4Way, Crimp; Product Range Harting - 01C7878 - Newark, An Avnet Company
Chicago, IL, United States
Han-Quintax Module, Plug, 4Way, Crimp; Product Range Harting
01C7878
Han-Quintax Module, Plug, 4Way, Crimp; Product Range Harting 01C7878
HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes

HAN-QUINTAX MODULE, PLUG, 4WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 01C7878
Product Name Han-Quintax Module, Plug, 4Way, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
M25x1.5 Ventilation Plug - MIV-25B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M25x1.5
View Details
Nickel-Plated Brass PG Thread Plugs - 6700542 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details