HARTING Inc. of North America Heavy Duty Insert, Plug, 2Pos, 25Mm2; Product Range Harting 9140023041

Description
HEAVY DUTY INSERT, PLUG, 2POS, 25MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 2POS, 25MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2Pos, 25Mm2; Product Range Harting - 58T8040 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2Pos, 25Mm2; Product Range Harting
58T8040
Heavy Duty Insert, Plug, 2Pos, 25Mm2; Product Range Harting 58T8040
HEAVY DUTY INSERT, PLUG, 2POS, 25MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2POS, 25MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:70A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 58T8040
Product Name Heavy Duty Insert, Plug, 2Pos, 25Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-01-9005205 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Outside Pull Tapered Plastic Plugs - OP.26/.33 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details