HARTING Inc. of North America Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting 9140023021

Description
HEAVY DUTY MODULE, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting - 51AC2410 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting
51AC2410
Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting 51AC2410
HEAVY DUTY MODULE, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site
Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting - 29H1474 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting
29H1474
Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting 29H1474
HEAVY DUTY MODULE, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2410
Product Name Heavy Duty Module, Plug, 2Pos, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Nickel-Plated Brass PG Thread Plugs - 6700536 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Tapered Plugs for Type L and M Tubing - LMP0375 - MOCAP LLC
Specs
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details