HARTING Inc. of North America Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting 9140023002

Description
HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting - 51R1597 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting
51R1597
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting 51R1597
HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting - 51AC2409 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting
51AC2409
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting 51AC2409
HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51R1597
Product Name Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M12x1.5-5mm Short Type Waterproof Air Vent Breather Vent Plug(100pcs) - MIV-1215BG - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M12X1.5-5
View Details
Cable Gland Plugs - 606538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M12 x 1.5
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details