HARTING Inc. of North America Han-Quintax Module, Plug, 2Way, Crimp; Product Range Harting 9140023001

Description
HAN-QUINTAX MODULE, PLUG, 2WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HAN-QUINTAX MODULE, PLUG, 2WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han-Quintax Module, Plug, 2Way, Crimp; Product Range Harting - 01C7872 - Newark, An Avnet Company
Chicago, IL, United States
Han-Quintax Module, Plug, 2Way, Crimp; Product Range Harting
01C7872
Han-Quintax Module, Plug, 2Way, Crimp; Product Range Harting 01C7872
HAN-QUINTAX MODULE, PLUG, 2WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

HAN-QUINTAX MODULE, PLUG, 2WAY, CRIMP; Product Range:Han-Modular Series; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 01C7872
Product Name Han-Quintax Module, Plug, 2Way, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide PG Thread Plugs - 7215576 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP240 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details