HEAVY DUTY INSERT, RCPT, 2POS, 38MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 85K1840 |
| Product Name | Heavy Duty Insert, Rcpt, 2Pos, 38Mm2; Product Range Harting |