HARTING Inc. of North America Rectangular Insert, Receptacle, 2 Position, Screw; Product Range Harting 9140022702

Description
RECTANGULAR INSERT, RECEPTACLE, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Insert Type:Power RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Insert Type:Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 2 Position, Screw; Product Range Harting - 04C8116 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 2 Position, Screw; Product Range Harting
04C8116
Rectangular Insert, Receptacle, 2 Position, Screw; Product Range Harting 04C8116
RECTANGULAR INSERT, RECEPTACLE, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Insert Type:Power RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:40A; Insert Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Rcpt, 2Pos, 10Mm2; Product Range Harting - 51AC2406 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 10Mm2; Product Range Harting
51AC2406
Heavy Duty Insert, Rcpt, 2Pos, 10Mm2; Product Range Harting 51AC2406
HEAVY DUTY INSERT, RCPT, 2POS, 10MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 10MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 04C8116 51AC2406
Product Name Rectangular Insert, Receptacle, 2 Position, Screw; Product Range Harting Heavy Duty Insert, Rcpt, 2Pos, 10Mm2; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76002 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details