HARTING Inc. of North America Power Connectors 9140022701

Description
Heavy Duty Power Connectors AXIAL SCREW
Request a Quote Datasheet
Description
Heavy Duty Power Connectors AXIAL SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140022701 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140022701
Power Connectors 09140022701
Heavy Duty Power Connectors AXIAL SCREW

Heavy Duty Power Connectors AXIAL SCREW

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140022701
Power Connectors 09140022701
Han 40A axial module, female 2,5-8 mm²

Han 40A axial module, female 2,5-8 mm²

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Number of Positions: 5 Termination Style: Solder Voltage Rating: 600V Current Rating (Amps): 690mA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Number of Positions: 5
Termination Style: Solder
Voltage Rating: 600V
Current Rating (Amps): 690mA

Buy Now Datasheet
Conn Housing PL 2 POS Crimp ST Cable Mount - 326-09140022701 - Utmel Electronic Limited
Hong Kong, China
Conn Housing PL 2 POS Crimp ST Cable Mount
326-09140022701
Conn Housing PL 2 POS Crimp ST Cable Mount 326-09140022701
Conn Housing PL 2 POS Crimp ST Cable Mount

Conn Housing PL 2 POS Crimp ST Cable Mount

Supplier's Site
Han Axial Screw Modular;Female Insert;2Crimp Contacts;14-8 AWG;40 A;100 V - 70104036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Han Axial Screw Modular;Female Insert;2Crimp Contacts;14-8 AWG;40 A;100 V
70104036
Han Axial Screw Modular;Female Insert;2Crimp Contacts;14-8 AWG;40 A;100 V 70104036
Han Axial Screw Modular;Female Insert;2Crimp Contacts;14-8 AWG;40 A;100 V

Han Axial Screw Modular;Female Insert;2Crimp Contacts;14-8 AWG;40 A;100 V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140022701 326-09140022701 70104036
Product Name Power Connectors Connectors,Interconnects Conn Housing PL 2 POS Crimp ST Cable Mount Han Axial Screw Modular;Female Insert;2Crimp Contacts;14-8 AWG;40 A;100 V
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details