HARTING Inc. of North America Power Connectors 9140022653

Description
Heavy Duty Power Connectors HAN AXIAL SC
Request a Quote
Description
Heavy Duty Power Connectors HAN AXIAL SC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140022653 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140022653
Power Connectors 09140022653
Heavy Duty Power Connectors HAN AXIAL SC

Heavy Duty Power Connectors HAN AXIAL SC

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140022653
Power Connectors 09140022653
Han 100A axial module, male 10-25 mm²

Han 100A axial module, male 10-25 mm²

Buy Now
Connector/Terminal/Pin - 32376478 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32376478
Connector/Terminal/Pin 32376478
RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:100A; WIRE SIZE AWG MAX:4AWG ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:100A; WIRE SIZE AWG MAX:4AWG ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HAN Axial Screw Module 100 (Male) 2 Position 10-25mm - 70104039 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN Axial Screw Module 100 (Male) 2 Position 10-25mm
70104039
HAN Axial Screw Module 100 (Male) 2 Position 10-25mm 70104039
Han 100 A Module (Power).Axial Screw Terminals already loaded in the connector 1000 Volts (100 Amps)

Han 100 A Module (Power).Axial Screw Terminals already loaded in the connector 1000 Volts (100 Amps)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140022653 32376478 70104039
Product Name Power Connectors Connector/Terminal/Pin HAN Axial Screw Module 100 (Male) 2 Position 10-25mm
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Nano Strip Connectors - A79037-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details