HARTING Inc. of North America Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Harting 9140022651

Description
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Harting - 85C0572 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Harting
85C0572
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Harting 85C0572
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 85C0572
Product Name Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .875 [22.2]
View Details
2 suppliers
P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
156 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.156 inches
View Details