HARTING Inc. of North America Power Connectors 9140022651

Description
Heavy Duty Power Connectors AXIAL SCREW
Request a Quote
Description
Heavy Duty Power Connectors AXIAL SCREW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140022651 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140022651
Power Connectors 09140022651
Heavy Duty Power Connectors AXIAL SCREW

Heavy Duty Power Connectors AXIAL SCREW

Buy Now
Power Connectors - 09140022651 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140022651
Power Connectors 09140022651
Han 100A axial module, male 16-35 mm²

Han 100A axial module, male 16-35 mm²

Buy Now
HAN Axial Screw Module 100 (Male) 2 Position 16-35mm - 70104261 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN Axial Screw Module 100 (Male) 2 Position 16-35mm
70104261
HAN Axial Screw Module 100 (Male) 2 Position 16-35mm 70104261
Han 100 A Module (Power).Axial Screw Terminals already loaded in the connector 1000 Volts (100 Amps)

Han 100 A Module (Power).Axial Screw Terminals already loaded in the connector 1000 Volts (100 Amps)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 09140022651 70104261
Product Name Power Connectors HAN Axial Screw Module 100 (Male) 2 Position 16-35mm
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details