HARTING Inc. of North America Rectangular Han Module, Plug, 2Way, Screw; Product Range Harting 9140022646

Description
RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Module, Plug, 2Way, Screw; Product Range Harting - 86R4803 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Module, Plug, 2Way, Screw; Product Range Harting
86R4803
Rectangular Han Module, Plug, 2Way, Screw; Product Range Harting 86R4803
RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:6AWG RoHS Compliant: Yes

RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:6AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 86R4803
Product Name Rectangular Han Module, Plug, 2Way, Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details