HARTING Inc. of North America Power Connectors 9140022646

Description
Heavy Duty Power Connectors HAN MOD 2 MO
Request a Quote
Description
Heavy Duty Power Connectors HAN MOD 2 MO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140022646 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140022646
Power Connectors 09140022646
Heavy Duty Power Connectors HAN MOD 2 MO

Heavy Duty Power Connectors HAN MOD 2 MO

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140022646
Power Connectors 09140022646
Han 70A axial module, male 6-16 mm²

Han 70A axial module, male 6-16 mm²

Buy Now
Swedesboro, NJ, United States
Power Connectors
9140022646
Power Connectors 9140022646
Modular Connector Insert

Modular Connector Insert

Buy Now
Plug/Receptacle - 32376466 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32376466
Plug/Receptacle 32376466
RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:70A; WIRE SIZE AWG MAX:6AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN MODULE, PLUG, 2WAY, SCREW; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:70A; WIRE SIZE AWG MAX:6AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09140022646 32376466
Product Name Power Connectors Plug/Receptacle
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial RJ - DRPC11B003010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details