HARTING Inc. of North America Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting 9140022642

Description
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:4AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:4AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting - 62M1473 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting
62M1473
Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting 62M1473
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:4AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:70A; Wire Size AWG Max:4AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62M1473
Product Name Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76007 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details