HARTING Inc. of North America Heavy Duty Insert, Plug, 2Pos, Screw; Product Range Harting 9140022641

Description
HEAVY DUTY INSERT, PLUG, 2POS, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2POS, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2Pos, Screw; Product Range Harting - 62M1472 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2Pos, Screw; Product Range Harting
62M1472
Heavy Duty Insert, Plug, 2Pos, Screw; Product Range Harting 62M1472
HEAVY DUTY INSERT, PLUG, 2POS, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Screw RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2POS, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Module, Plug, 70A, 2Pos, 8-6Awg; Product Range Harting - 89Y7418 - Newark, An Avnet Company
Chicago, IL, United States
Axial Module, Plug, 70A, 2Pos, 8-6Awg; Product Range Harting
89Y7418
Axial Module, Plug, 70A, 2Pos, 8-6Awg; Product Range Harting 89Y7418
AXIAL MODULE, PLUG, 70A, 2POS, 8-6AWG; Product Range:Han-Modular Series; No. of Contacts:2Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:CopperRoHS Compliant: Yes

AXIAL MODULE, PLUG, 70A, 2POS, 8-6AWG; Product Range:Han-Modular Series; No. of Contacts:2Contacts; No. of Rows:1 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 62M1472 89Y7418
Product Name Heavy Duty Insert, Plug, 2Pos, Screw; Product Range Harting Axial Module, Plug, 70A, 2Pos, 8-6Awg; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75835 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details