HARTING Inc. of North America PLC Module/Rack 9140022641

Description
CONNECTOR, HEAVY DUTY INSERT, 2POS, PRODUCT RANGE:HAN-MODULAR SERIES, NO. OF CONTACTS:2CONTACTS, NO. OF ROWS:1 ROW, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, HEAVY DUTY INSERT, 2POS, PRODUCT RANGE:HAN-MODULAR SERIES, NO. OF CONTACTS:2CONTACTS, NO. OF ROWS:1 ROW, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 38336230 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
38336230
PLC Module/Rack 38336230
CONNECTOR, HEAVY DUTY INSERT, 2POS, PRODUCT RANGE:HAN-MODULAR SERIES, NO. OF CONTACTS:2CONTACTS, NO. OF ROWS:1 ROW, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:SCREW. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEAVY DUTY INSERT, 2POS, PRODUCT RANGE:HAN-MODULAR SERIES, NO. OF CONTACTS:2CONTACTS, NO. OF ROWS:1 ROW, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 38336230
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
 - 1753-L32BBBM8A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details