HARTING Inc. of North America Heavy Duty Module, Plug, 2Pos, 14-8Awg; Product Range Harting 9140022604

Description
HEAVY DUTY MODULE, PLUG, 2POS, 14-8AWG; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 2POS, 14-8AWG; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 2Pos, 14-8Awg; Product Range Harting - 97B2408 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, 14-8Awg; Product Range Harting
97B2408
Heavy Duty Module, Plug, 2Pos, 14-8Awg; Product Range Harting 97B2408
HEAVY DUTY MODULE, PLUG, 2POS, 14-8AWG; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 2POS, 14-8AWG; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 97B2408
Product Name Heavy Duty Module, Plug, 2Pos, 14-8Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 18
Specs
Material Polyethylene (PE); Polyethylene
View Details
NPT3/4'' or NPT3/4'' NPT1/2'' NPT1/8'' NPT1/4'' NPT1/4'' NPT3/8' vent plug - MIV-NPT3-4B - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 3/4" NPT; NPT3/4
View Details