HARTING Inc. of North America Power Connectors 9140022604

Description
Heavy Duty Power Connectors HAN MOD 2 MO
Request a Quote
Description
Heavy Duty Power Connectors HAN MOD 2 MO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140022604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140022604
Power Connectors 09140022604
Heavy Duty Power Connectors HAN MOD 2 MO

Heavy Duty Power Connectors HAN MOD 2 MO

Buy Now
Plug/Receptacle - 67622082 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
67622082
Plug/Receptacle 67622082
HEAVY DUTY MODULE, PLUG, 2POS, 14-8AWG; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:40A; WIRE SIZE AWG MAX:8AWG ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY MODULE, PLUG, 2POS, 14-8AWG; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:2CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:40A; WIRE SIZE AWG MAX:8AWG ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09140022604 67622082
Product Name Power Connectors Plug/Receptacle
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers