HARTING Inc. of North America Rectangular Han Module, Plug, 2Way Screw; Product Range Harting 9140022601

Description
RECTANGULAR HAN MODULE, PLUG, 2WAY SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN MODULE, PLUG, 2WAY SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Module, Plug, 2Way Screw; Product Range Harting - 04C8114 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Module, Plug, 2Way Screw; Product Range Harting
04C8114
Rectangular Han Module, Plug, 2Way Screw; Product Range Harting 04C8114
RECTANGULAR HAN MODULE, PLUG, 2WAY SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

RECTANGULAR HAN MODULE, PLUG, 2WAY SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8114
Product Name Rectangular Han Module, Plug, 2Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 8659811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Polyamide Metric Thread Plugs - 7217325 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details