HARTING Inc. of North America Housing, Angle, Screw Lock, Zinc; Product Range Harting 9140020950

Description
HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes
Datasheet
Description
HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Angle, Screw Lock, Zinc; Product Range Harting - 22AC5034 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Angle, Screw Lock, Zinc; Product Range Harting
22AC5034
Housing, Angle, Screw Lock, Zinc; Product Range Harting 22AC5034
HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes

HOUSING, ANGLE, SCREW LOCK, ZINC; Product Range:Han-Modular Twin Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting Han-Modular Twin Series Heavy Duty Connectors; Locking Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5034
Product Name Housing, Angle, Screw Lock, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details