HARTING Inc. of North America Twin Carrier Hood, Top Entry, Aluminium; Heavy Duty Connector Type Harting 9140020311

Description
TWIN CARRIER HOOD, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:2 Han-Modular Twin Modules; Cable Exit Angle:180°RoHS Compliant: Yes
Datasheet
Description
TWIN CARRIER HOOD, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:2 Han-Modular Twin Modules; Cable Exit Angle:180°RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Carrier Hood, Top Entry, Aluminium; Heavy Duty Connector Type Harting - 30M6548 - Newark, An Avnet Company
Chicago, IL, United States
Twin Carrier Hood, Top Entry, Aluminium; Heavy Duty Connector Type Harting
30M6548
Twin Carrier Hood, Top Entry, Aluminium; Heavy Duty Connector Type Harting 30M6548
TWIN CARRIER HOOD, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:2 Han-Modular Twin Modules; Cable Exit Angle:180°RoHS Compliant: Yes

TWIN CARRIER HOOD, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:2 Han-Modular Twin Modules; Cable Exit Angle:180°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30M6548
Product Name Twin Carrier Hood, Top Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details