HARTING Inc. of North America Rectangular Power Base, Aluminium, 1 Lever; Heavy Duty Connector Type Harting 9140020301

Description
RECTANGULAR POWER BASE, ALUMINIUM, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Han-Modular Twin Inserts & Hoods RoHS Compliant: Yes
Description
RECTANGULAR POWER BASE, ALUMINIUM, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Han-Modular Twin Inserts & Hoods RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Power Base, Aluminium, 1 Lever; Heavy Duty Connector Type Harting is designed for robust applications requiring reliable connectivity. It features a single lever locking mechanism, ensuring secure connections in demanding environments. The connector body is constructed from aluminum, providing durability and resistance to corrosion. This product is compatible with Han-Modular Twin inserts and hoods, allowing for flexible configurations tailored to specific project needs. It is also RoHS compliant, making it suitable for environmentally conscious designs. This connector is ideal for engineers seeking a reliable and versatile solution for heavy-duty applications.

Datasheet Summary
Powered by GS/AI

The Rectangular Power Base, Aluminium, 1 Lever; Heavy Duty Connector Type Harting is designed for robust applications requiring reliable connectivity. It features a single lever locking mechanism, ensuring secure connections in demanding environments. The connector body is constructed from aluminum, providing durability and resistance to corrosion. This product is compatible with Han-Modular Twin inserts and hoods, allowing for flexible configurations tailored to specific project needs. It is also RoHS compliant, making it suitable for environmentally conscious designs. This connector is ideal for engineers seeking a reliable and versatile solution for heavy-duty applications.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Base, Aluminium, 1 Lever; Heavy Duty Connector Type Harting - 30M6547 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Base, Aluminium, 1 Lever; Heavy Duty Connector Type Harting
30M6547
Rectangular Power Base, Aluminium, 1 Lever; Heavy Duty Connector Type Harting 30M6547
RECTANGULAR POWER BASE, ALUMINIUM, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Han-Modular Twin Inserts & Hoods RoHS Compliant: Yes

RECTANGULAR POWER BASE, ALUMINIUM, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Han-Modular Twin Inserts & Hoods RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30M6547
Product Name Rectangular Power Base, Aluminium, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details