HARTING Inc. of North America Power Connectors 9140014611

Description
Heavy Duty Power Connectors MOD FOR MALE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors MOD FOR MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140014611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140014611
Power Connectors 09140014611
Heavy Duty Power Connectors MOD FOR MALE

Heavy Duty Power Connectors MOD FOR MALE

Buy Now
I/o Conn, Plug, 6Pos, Firewire Ieee-1394; No. Of Contacts Harting - 65K8353 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Plug, 6Pos, Firewire Ieee-1394; No. Of Contacts Harting
65K8353
I/o Conn, Plug, 6Pos, Firewire Ieee-1394; No. Of Contacts Harting 65K8353
I/O CONN, PLUG, 6POS, FIREWIRE IEEE-1394; No. of Contacts:6Contacts; Gender:Plug; Connector Type:Firewire IEEE-1394; Contact Termination Type:-; Product Range:Han-Modular Series; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

I/O CONN, PLUG, 6POS, FIREWIRE IEEE-1394; No. of Contacts:6Contacts; Gender:Plug; Connector Type:Firewire IEEE-1394; Contact Termination Type:-; Product Range:Han-Modular Series; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09140014611 65K8353
Product Name Power Connectors I/o Conn, Plug, 6Pos, Firewire Ieee-1394; No. Of Contacts Harting
Connector Type IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details