HARTING Inc. of North America Heavy Duty Insert, Rcpt, 1Pos, 6-2Awg; Product Range Harting 9140013131

Description
HEAVY DUTY INSERT, RCPT, 1POS, 6-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:100A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 1POS, 6-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1Pos, 6-2Awg; Product Range Harting - 22AC5032 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1Pos, 6-2Awg; Product Range Harting
22AC5032
Heavy Duty Insert, Rcpt, 1Pos, 6-2Awg; Product Range Harting 22AC5032
HEAVY DUTY INSERT, RCPT, 1POS, 6-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:100A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1POS, 6-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 22AC5032
Product Name Heavy Duty Insert, Rcpt, 1Pos, 6-2Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700536 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Cable Gland Plugs - 8659782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M40 x 1.5
View Details