HARTING Inc. of North America Heavy Duty Module, Plug, 1Pos, 35Mm2; Product Range Harting 9140013031

Description
HEAVY DUTY MODULE, PLUG, 1POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 1POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 1Pos, 35Mm2; Product Range Harting - 44W9402 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 1Pos, 35Mm2; Product Range Harting
44W9402
Heavy Duty Module, Plug, 1Pos, 35Mm2; Product Range Harting 44W9402
HEAVY DUTY MODULE, PLUG, 1POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 1POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 1Pos, 6-2Awg; Product Range Harting - 22AC5031 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 1Pos, 6-2Awg; Product Range Harting
22AC5031
Heavy Duty Insert, Plug, 1Pos, 6-2Awg; Product Range Harting 22AC5031
HEAVY DUTY INSERT, PLUG, 1POS, 6-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 1POS, 6-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9402
Product Name Heavy Duty Module, Plug, 1Pos, 35Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details