HARTING Inc. of North America Heavy Duty Module, Plug, 1Pos, 300A; Product Range Harting 9140013004

Description
HEAVY DUTY MODULE, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 1Pos, 300A; Product Range Harting - 52AJ6162 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 1Pos, 300A; Product Range Harting
52AJ6162
Heavy Duty Module, Plug, 1Pos, 300A; Product Range Harting 52AJ6162
HEAVY DUTY MODULE, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 52AJ6162
Product Name Heavy Duty Module, Plug, 1Pos, 300A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Spigot End, 18
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Low Bleed High Temperatre Septa - 75839 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details