HARTING Inc. of North America Heavy Duty Insert, Plug, 1Pos, 70Mm2; Product Range Harting 9140012667

Description
HEAVY DUTY INSERT, PLUG, 1POS, 70MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 1POS, 70MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 1Pos, 70Mm2; Product Range Harting - 65K8347 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 1Pos, 70Mm2; Product Range Harting
65K8347
Heavy Duty Insert, Plug, 1Pos, 70Mm2; Product Range Harting 65K8347
HEAVY DUTY INSERT, PLUG, 1POS, 70MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 1POS, 70MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65K8347
Product Name Heavy Duty Insert, Plug, 1Pos, 70Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Dome Plugs - DOP-1250 - Caplugs
Specs
Material Nylon
View Details
Nickel-Plated Brass PG Thread Plugs - 6700507 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 14.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details