HARTING Inc. of North America Heavy Duty Module, Plug, 1Pos, 4-2Awg; Product Range Harting 9140012633

Description
HEAVY DUTY MODULE, PLUG, 1POS, 4-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; SVHC:NoRoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 1POS, 4-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 1Pos, 4-2Awg; Product Range Harting - 22AC5026 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 1Pos, 4-2Awg; Product Range Harting
22AC5026
Heavy Duty Module, Plug, 1Pos, 4-2Awg; Product Range Harting 22AC5026
HEAVY DUTY MODULE, PLUG, 1POS, 4-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; SVHC:NoRoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 1POS, 4-2AWG; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 22AC5026
Product Name Heavy Duty Module, Plug, 1Pos, 4-2Awg; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details