HARTING Inc. of North America Hood, Top Entry, Latch; Product Range Harting 9140010722

Description
HOOD, TOP ENTRY, LATCH; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, LATCH; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Latch; Product Range Harting - 44W9397 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Latch; Product Range Harting
44W9397
Hood, Top Entry, Latch; Product Range Harting 44W9397
HOOD, TOP ENTRY, LATCH; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes

HOOD, TOP ENTRY, LATCH; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44W9397
Product Name Hood, Top Entry, Latch; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details