HARTING Inc. of North America Hood, Top Entry, Latch; Product Range Harting 9140010430

Description
HOOD, TOP ENTRY, LATCH; Product Range:Han GND Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han GND Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, LATCH; Product Range:Han GND Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han GND Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Latch; Product Range Harting - 44W9394 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Latch; Product Range Harting
44W9394
Hood, Top Entry, Latch; Product Range Harting 44W9394
HOOD, TOP ENTRY, LATCH; Product Range:Han GND Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han GND Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes

HOOD, TOP ENTRY, LATCH; Product Range:Han GND Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han GND Series Heavy Duty Connectors; Locking Type:Latch; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44W9394
Product Name Hood, Top Entry, Latch; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details