HARTING Inc. of North America Hood, Top Entry, Latch; Product Range Harting 9140010422

Description
HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, Latch (Part Number: 86R4795) from the Han-Modular ECO series is designed for use with Harting's heavy-duty connectors. It features a top entry configuration with a single cable entry that accommodates cable diameters ranging from 3 mm to 14.5 mm. The hood is constructed from polycarbonate (PC) and is colored in RAL 7032 (pebble grey), ensuring durability and compliance with RoHS standards. It has a limiting temperature range of -40 to +85 °C and is rated IP20 for protection against solid objects. The locking mechanism utilizes snap-in latches, and the product is suitable for a minimum of 500 mating cycles. Additionally, it complies with various international standards, including IEC 60664-1 and IEC 61984, and is CE approved. The net weight of the product is 10 g, and it is manufactured in Germany.

Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, Latch (Part Number: 86R4795) from the Han-Modular ECO series is designed for use with Harting's heavy-duty connectors. It features a top entry configuration with a single cable entry that accommodates cable diameters ranging from 3 mm to 14.5 mm. The hood is constructed from polycarbonate (PC) and is colored in RAL 7032 (pebble grey), ensuring durability and compliance with RoHS standards. It has a limiting temperature range of -40 to +85 °C and is rated IP20 for protection against solid objects. The locking mechanism utilizes snap-in latches, and the product is suitable for a minimum of 500 mating cycles. Additionally, it complies with various international standards, including IEC 60664-1 and IEC 61984, and is CE approved. The net weight of the product is 10 g, and it is manufactured in Germany.

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Latch; Product Range Harting - 86R4795 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Latch; Product Range Harting
86R4795
Hood, Top Entry, Latch; Product Range Harting 86R4795
HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes

HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R4795
Product Name Hood, Top Entry, Latch; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details