HARTING Inc. of North America Hood, Top Entry, Latch; Product Range Harting 9140010420

Description
HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Latch; Product Range Harting - 86R4793 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Latch; Product Range Harting
86R4793
Hood, Top Entry, Latch; Product Range Harting 86R4793
HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes

HOOD, TOP ENTRY, LATCH; Product Range:Han-Modular ECO Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Modular ECO Series Heavy Duty Connectors; Locking Type:Latch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R4793
Product Name Hood, Top Entry, Latch; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details