HARTING Inc. of North America Carrier Hood, Metal; Product Range Harting 9140010311

Description
CARRIER HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings; Locking Type:1 Lever; Rectangular Shell Size:-; Enclosure Material:MetalRoHS Compliant: Yes
Datasheet
Description
CARRIER HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings; Locking Type:1 Lever; Rectangular Shell Size:-; Enclosure Material:MetalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrier Hood, Metal; Product Range Harting - 29H1467 - Newark, An Avnet Company
Chicago, IL, United States
Carrier Hood, Metal; Product Range Harting
29H1467
Carrier Hood, Metal; Product Range Harting 29H1467
CARRIER HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings; Locking Type:1 Lever; Rectangular Shell Size:-; Enclosure Material:MetalRoHS Compliant: Yes

CARRIER HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings; Locking Type:1 Lever; Rectangular Shell Size:-; Enclosure Material:MetalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1467
Product Name Carrier Hood, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details