HARTING Inc. of North America Bulkhead Housing, Metal; Product Range Harting 9140010301

Description
Heavy Duty Power Connectors HAN HOUSING
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN HOUSING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 09140010301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors HAN HOUSING

Heavy Duty Power Connectors HAN HOUSING

Buy Now
Bulkhead Housing, Metal; Product Range Harting - 29H1466 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Metal; Product Range Harting
29H1466
Bulkhead Housing, Metal; Product Range Harting 29H1466
BULKHEAD HOUSING, METAL; Product Range:Han-Modular Compact Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:-; For Use With:Han-Modular Compact Inserts & Hoods; Locking Type:1 Lever; Connector Body Material:Zinc BodyRoHS Compliant: Yes

BULKHEAD HOUSING, METAL; Product Range:Han-Modular Compact Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:-; For Use With:Han-Modular Compact Inserts & Hoods; Locking Type:1 Lever; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 09140010301 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
09140010301
Heavy Duty Connector Housings, Hoods, Bases 09140010301
CONN BASE BOTTOM ENTRY

CONN BASE BOTTOM ENTRY

Supplier's Site Datasheet
Connector/Terminal/Pin - 32376442 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32376442
Connector/Terminal/Pin 32376442
BULKHEAD HOUSING, METAL; PRODUCT RANGE:HAN-MODULAR COMPACT SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:HAN-MODULAR COMPACT INSERTS & HOODS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ZINC BODYROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

BULKHEAD HOUSING, METAL; PRODUCT RANGE:HAN-MODULAR COMPACT SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:-; FOR USE WITH:HAN-MODULAR COMPACT INSERTS & HOODS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ZINC BODYROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140010301 29H1466 09140010301 32376442
Product Name Bulkhead Housing, Metal; Product Range Harting Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Mounting Bulkhead Mount
Unlock Full Specs
to access all available technical data