CABLE TIE, NYLON, 3.6MM X 140MM, BLACK; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:140mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:Han Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 78AH3481 |
| Product Name | Cable Tie, Nylon, 3.6Mm X 140Mm, Black; Cable Tie Material Harting |
| Length | 5.51 inch (140 mm) |