HARTING Inc. of North America Heavy Duty Hood, Top Entry, Screw, Nylon; Heavy Duty Connector Type Harting 9140008014

Description
HEAVY DUTY HOOD, TOP ENTRY, SCREW, NYLON; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide) Body; Locking Type:Screw; Rectangular Shell Size:-; Product Range:Han-Modular Flexbox Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, TOP ENTRY, SCREW, NYLON; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide) Body; Locking Type:Screw; Rectangular Shell Size:-; Product Range:Han-Modular Flexbox Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Top Entry, Screw, Nylon; Heavy Duty Connector Type Harting - 78AH6869 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Top Entry, Screw, Nylon; Heavy Duty Connector Type Harting
78AH6869
Heavy Duty Hood, Top Entry, Screw, Nylon; Heavy Duty Connector Type Harting 78AH6869
HEAVY DUTY HOOD, TOP ENTRY, SCREW, NYLON; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide) Body; Locking Type:Screw; Rectangular Shell Size:-; Product Range:Han-Modular Flexbox Series RoHS Compliant: Yes

HEAVY DUTY HOOD, TOP ENTRY, SCREW, NYLON; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide) Body; Locking Type:Screw; Rectangular Shell Size:-; Product Range:Han-Modular Flexbox Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AH6869
Product Name Heavy Duty Hood, Top Entry, Screw, Nylon; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details