HARTING Inc. of North America Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting 9140007466

Description
PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Description
PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting - 65AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting
65AC6863
Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting 65AC6863
PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting - 74AC2371 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting
74AC2371
Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting 74AC2371
PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 65AC6863
Product Name Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details