PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
PNEUMATIC CONTACT, SOCKET, R/A, 6MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 65AC6860 |
| Product Name | Pneumatic Contact, Socket, R/a, 6Mm; Product Range Harting |
| Type | Contact |