HARTING Inc. of North America Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting 9140007356

Description
PNEUMATIC CONTACT, PIN, R/A, 6MM; Product Range:Han Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, PIN, R/A, 6MM; Product Range:Han Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting - 65AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting
65AC6857
Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting 65AC6857
PNEUMATIC CONTACT, PIN, R/A, 6MM; Product Range:Han Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, PIN, R/A, 6MM; Product Range:Han Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting - 74AC2365 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting
74AC2365
Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting 74AC2365
PNEUMATIC CONTACT, PIN, R/A, 6MM; Product Range:Han Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PNEUMATIC CONTACT, PIN, R/A, 6MM; Product Range:Han Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 65AC6857
Product Name Pneumatic Contact, Pin, R/a, 6Mm; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details