HARTING Inc. of North America Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 9140006464

Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting - 24AC6809 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
24AC6809
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 24AC6809
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting - 43AC0448 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
43AC0448
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 43AC0448
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC6809
Product Name Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details