HARTING Inc. of North America Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 9140006416

Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting - 24AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
24AC6804
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 24AC6804
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC6804
Product Name Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Blank / Block (optional feature); Rod Stock (optional feature); Various Anodes
View Details