HARTING Inc. of North America Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 9140006414

Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneumatic Contact with Valve, part number 24AC6803, is designed for applications requiring a female pneumatic contact with a shut-off feature. It operates effectively within a temperature range of -40 to +85 °C and can handle operating pressures up to 10 bar. The contact is made from brass, ensuring durability, while the seal is composed of HNBR, a type of hydrated NBR. This product is RoHS compliant and adheres to various safety standards, including UL and CSA certifications. It is packaged in sets of ten and has a net weight of 8.02 grams. The inner diameter of the connecting tube is 4 mm, making it suitable for specific pneumatic applications.

Datasheet Summary
Powered by GS/AI

The Pneumatic Contact with Valve, part number 24AC6803, is designed for applications requiring a female pneumatic contact with a shut-off feature. It operates effectively within a temperature range of -40 to +85 °C and can handle operating pressures up to 10 bar. The contact is made from brass, ensuring durability, while the seal is composed of HNBR, a type of hydrated NBR. This product is RoHS compliant and adheres to various safety standards, including UL and CSA certifications. It is packaged in sets of ten and has a net weight of 8.02 grams. The inner diameter of the connecting tube is 4 mm, making it suitable for specific pneumatic applications.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting - 24AC6803 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
24AC6803
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 24AC6803
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC6803
Product Name Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details