PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 24AC6799 |
| Product Name | Pneumatic Contact, Socket, Crimp; Product Range Harting |
| Type | Contact |