HARTING Inc. of North America Pneumatic Contact, Pin, Crimp; Product Range Harting 9140006356

Description
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Pin, Crimp; Product Range Harting - 24AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Pin, Crimp; Product Range Harting
24AC6797
Pneumatic Contact, Pin, Crimp; Product Range Harting 24AC6797
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pneumatic Contact, Pin, Crimp; Product Range Harting - 43AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Pin, Crimp; Product Range Harting
43AC0436
Pneumatic Contact, Pin, Crimp; Product Range Harting 43AC0436
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PNEUMATIC CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC6797
Product Name Pneumatic Contact, Pin, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2323881-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details