HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp; Product Range Harting 9140006310

Description
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp; Product Range Harting - 66AJ2599 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp; Product Range Harting
66AJ2599
Heavy Duty Contact, Pin, Crimp; Product Range Harting 66AJ2599
HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:

HEAVY DUTY CONTACT, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AJ2599
Product Name Heavy Duty Contact, Pin, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers
Brush Assemblies, Leaf Type - 1120051 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details